Henkel Corporation - Industrial Datasheets for Heat Resistant and Flame Retardant Coatings
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Resistant and Flame Retardant Coatings: Learn more
| Product Name | Notes |
|---|---|
| Epoxy, 2-part wearing compound for renewing and protecting equipment exposed to extreme sliding abrasion. Heat resistant. LOCTITE® PC 7303 is a gray, 2-part, ultra-high temperature, epoxy wearing compound paste. The... | |
| LOCTITE CT 5030 E&C, Epoxy, Conductive Ink LOCTITE CT 5030 E&C is a conductive ink designed to provide thin coating used in shielding and grounding applications. It is electrically conductive,... | |
| LOCTITE EDAG 503 62% E&C, Fluoroelastomer, Conductive coating LOCTITE® EDAG 503 62% E&C is a general purpose coating suitable for direct application to most substrates including plastics and elastomers. It... | |
| LOCTITE EDAG 5810 E&C, Two-component, Epoxy, Coating Adhesive LOCTITE® EDAG 5810 E&C two-component epoxy adhesive is designed to cure at ambient temperatures. Two component Room temperature cure Electrically conductive Thermally... | |
| LOCTITE® PC 7303 Ultra High Temperature Wearing Compound resists sliding abrasion and temperatures to 550F. Must be post-cured for maximum temperature resistance and performance. Trowelable. |