Thread sealant liquid with polymeric material, fillers and isopropyl alcohol, designed for sealing threaded plastic pipes, pipe fittings and flanges. LOCTITE® MR 5438 (known as LOCTITE NO MORE LEAKS) is a white thread sealant liquid with polymeric material, fillers and isopropyl alcohol, designed for the sealing of threaded plastic pipes, pipe fittings and flanges. It is ideal for irrigation, pump, well and swimming pool industries. This product is typically used in applications with an operating range of -59.8 °F to +300.2 °F (-51 °C to +149 °C).
| Henkel Corporation - Industrial | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | LOCTITE MR 5438 |
| Product Name | Thread Sealants |
| Type / Form | Liquid |