Henkel Corporation - Industrial Datasheets for Polyurethane Adhesives and Sealants
Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 2-part, low-viscosity, industrial grade polyisocyanate urethane adhesive which cures to form an ultra-clear, highly flexible bondline, LOCTITE® UK U-09FL is an ultra clear, 2-part, low-viscosity, industrial grade polyisocyanate urethane adhesive. | |
| 2-part, solvent-free polyaddition polyurethane structural adhesive with a choice of two hardeners. It can also be used for bridging wide gaps. LOCTITE® UK 1340 B30 is a green to brown,... | |
| 2-part, thick urethane repair compound liquid combining the properties of rubber and urethane to form a unique, tough and pourable system. LOCTITE® MR FLEX 80 (known as LOCTITE FIXMASTER FLEX... | |
| 2-part, yellowish, polyurethane-based casting resin, NSF approved, formulated especially for spiral wound filters (RO) and application to dry substrates. Two component polyurethane adhesive. Macroplast® UK 178A with 178B is a... | |
| Designed to repair rubber, urethane, PVC and other parts quickly and durably. Unique for its exceptional handling, curing and performance properties LOCTITE® PC 7393 is an adhesive, sealant and repair... | |
| Gun grade, thick polyurethane recommended for sealing and caulking applications, particularly in movable joints and exterior environments. LOCTITE® UR 7001 is a gray, gun grade, thick polyurethane recommended for sealing... | |
| LOCTITE HHD 3542, Polyurethane Hot Melt, Reactive, Long open time, Solidification and Moisture LOCTITE® HHD 3542 is a reactive hot-melt adhesive based on polyurethane prepolymers. It is designed for robotic... | |
| LOCTITE STYCAST U 2500 HTR, Polyurethane, Potting, Encapsulant, Low Viscosity, Excellent Wetting LOCTITE® STYCAST U 2500 HTR flexible polyurethane encapsulant is formulated to have low viscosity and excellent wetting properties... | |
| LOCTITE STYCAST U 2500 TEM, Flexible, Polyurethane, Encapsulant LOCTITE® STYCAST U 2500 TEM flexible polyurethane encapsulant is formulated to have low viscosity and excellent wetting properties allowing complete impregnation of... | |
| LOCTITE STYCAST U 2516 HTR, Polyurethane, Encapsulant LOCTITE® STYCAST U 2516 HTR flexible polyurethane encapsulant is formulated to have low viscosity and excellent wetting properties allowing complete impregnation of either... | |
| LOCTITE STYCAST US 0138, Urethane, Potting and Encapsulating, Extended polybutadiene/MDI base Sealant LOCTITE® STYCAST US 0138 is an extended polybutadiene/MDI base encapsulant/sealant formulated for potting electronics or devices for protection... | |
| LOCTITE STYCAST US 0152, Urethane, Potting and Encapsulating LOCTITE® STYCAST US 0152 is an unfilled, low viscosity, reenterable potting and encapsulation compound. It has excellent low temperature properties and surface... | |
| LOCTITE STYCAST US 0155, Urethane, Potting and Encapsulating LOCTITE® STYCAST US 0155 is a low viscosity, flexible, flame retardant, castor oil/MDI based urethane potting/encapsulatin g compound. This material was designed... | |
| LOCTITE STYCAST US 1195, Urethane, Potting and Encapsulating LOCTITE® STYCAST US 1195 is formulated for potting electronics or devices for protection against environmental hazards. This material exhibits high hardness compared... | |
| LOCTITE STYCAST US 5002, Potting and Encapsulating LOCTITE® STYCAST US 5002 is formulated for high speed sealing and potting applications Two components - requires mixing Unfilled Non-sag on mixing Tack-free... | |
| LOCTITE STYCAST UV 7993, Urethane, Conformal coating LOCTITE STYCAST UV 7993 is a conformal coating designed to provide rugged protection from moisture and harsh chemicals. It is compatible with industry... | |
| LOCTITE® 3184 Hysol Polyurethane Hardener, Flame Retardant is one part of a two part epoxy system to be used with LOCTITE 3173 Hysol Resin. LOCTITE 3173/3184 Hysol Polyurethane System meet... | |
| LOCTITE® MR Flex 80 Putty Pourable Repair Compound isa trowelable, two-part urethane for rebuilding and repairing rubber parts and linings, providing impact, abrasion, and corrosion-resistant protection. | |
| Polyurethane black hardener that when mixed with the appropriate resin forms a low-shrinkage, low-exotherm potting compound. LOCTITE® UK 3182 is a black polyurethane resin that when mixed with LOCTITE UK... | |
| Polyurethane reactive hot melt adhesive that is moisture-cured to form a tough, strong and virtually thermoset polymer. TECHNOMELT® PUR 508 is a polyurethane reactive hot melt adhesive that is moisture-cured... | |
| Polyurethane resin and isocyanate compound kit which cures to a tough, resilient adhesive. LOCTITE® PC 7350 is a 2-part, black, 100% solid, room temperature-curing polyurethane resin and isocyanate compound kit... | |
| Reactive polyurethane hotmelt adhesive. It is designed for robotic dispensing and has a relatively long open time. LOCTITE® HHD 3541 is an ivory to light amber, high viscosity, reactive polyurethane... | |
| Rigid 2-part polyisocyanate urethane adhesive for use in fiber optic components. It is designed for flame resistance and fast cure. LOCTITE® UK 3364™ is a black, rigid 2-part polyisocyanate urethane... | |
| Solvent-free, moisture curable, liquid polyurethane adhesive used for lamination of sandwich panel elements. LOCTITE® UR 8346RD is a light tan to brown, solvent-free, moisture curable, liquid polyurethane adhesive. It cures... | |
| Thick urethane rubber and belt repair kit which contains all the materials needed to make a durable repair to conveyor belts and other rubber parts. LOCTITE® MR 5023 is a... | |
| Urethane off-white adhesive for most metals, plastics, glass and elastomers. Delivers a flexible bondline with high peel and shear strength. LOCTITE® UK M-06FL is an off-white, 2-part, medium viscosity, polyisocyanate... | |
| Urethane ultra-clear adhesive for forming non-yellowing, highly flexible bondlines on polycarbonate and other plastics, along with glass and metal. LOCTITE® UK U-10LV is an ultra-clear, 2-part, low viscosity urethane adhesive... |