Henkel Corporation - Industrial Datasheets for Filler Alloys and Consumables
Filler metal alloys and consumables used in welding, brazing or soldering include items in rod sheet, wire spool, coated stick, weld stud, powder, preform or paste forms.
Filler Alloys and Consumables: Learn more
| Product Name | Notes |
|---|---|
| Liquid flux for surfaces with poor solderability which provides fast soldering on conventional leaded and SMD components – no bridges or icicles. LOCTITE® MF R301 is a pale rosin color,... | |
| LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves... | |
| LOCTITE ECCOBOND LUX OGR150THTG, Acrylate, Assembly, Photocurable Adhesive LOCTITE® ECCOBOND LUX OGR150THTG photocurable adhesive is designed for high throughput optoelectronic assembly operations. This product also contains a secondary thermal cure... | |
| LOCTITE ECCOBOND UF 3800, Epoxy, Underfill LOCTITE® ECCOBOND UF 3800 reworkable epoxy underfill is designed for CSP and BGA applications. It cures quickly at moderate temperatures to minimize stress to... | |
| LOCTITE GC 10, No-clean and Halogen-free Solder Paste, a RoHS-compliant, Excellent resistance in high humidity, Pb-free soldering LOCTITE® GC 10 is a halogen free, zero halogens added, no-clean, low voiding,... | |
| LOCTITE GC 3W, Solder paste, Pb-free soldering, Halogen-free, Water Washable flux LOCTITE® GC 3W is a RoHS-compliant solder paste with excellent resistance in high humidity. Improved stability at different storage... | |
| LOCTITE HF 108, Solder paste, Pb-free soldering LOCTITE® HF 108 is a high tack, low voiding, RoHS-compliant solder paste designed for medium to large boards. Excellent fine pitch coalescence. Robust... | |
| LOCTITE HF 212, No-clean and Halogen-free Solder Paste, High tack, Low voiding, RoHS-compliant Pb-free soldering LOCTITE® HF 212 is a high tack, low voiding, RoHS-compliant solder paste with excellent fine... | |
| LOCTITE HF 250DP, Pb-free soldering, Solder paste LOCTITE® HF 250DP solder paste is a halogen-free, no clean, low voiding Pb-free solder paste. It is a low metal content solder paste... | |
| LOCTITE HF 2W, Solder paste, Halogen-free, Water washable flux, Low voiding, REACH-compliant, Pb-based soldering LOCTITE® HF 2W is a low voiding, REACH-compliant solder paste with excellent resistance to solder balling,... | |
| LOCTITE LF 310, No-clean Solder paste, Excellent open time, Pb-free soldering LOCTITE® LF 310 medium is formulated for use with Pb-free alloys as a no-clean product for printing and reflow... | |
| LOCTITE LF 318, Solder paste, Pb-free soldering LOCTITE® LF 318 solder paste is a halide-free, no clean, pin testable Pb-free solder paste, formulated to have excellent humidity resistance and a... | |
| LOCTITE LF 318M, Solder paste, Halide-free, No clean, Low voiding, Pb-free soldering LOCTITE LF 318M is a halide-free, no clean, low voiding Pb-free solder paste which has excellent humidity resistance... | |
| LOCTITE LF 620, Solder paste, Halide-free, No clean, Low voiding, Pb-free soldering LOCTITE® LF 620 is a halide-free, no clean, low voiding Pb-free solder paste, which has excellent humidity resistance... | |
| LOCTITE LM 100, no clean flux, RoHS-compliant, Designed for use with low temperature Pb-free solder alloys LOCTITE® LM 100 is a RoHS-compliant solder paste designed for use with low-temperature, Pb-free... | |
| LOCTITE MP 218, Solder paste, High activity, Soft residue, Colorless, Sn/Pb soldering LOCTITE® MP 218 is a high activity, soft residue, colorless solder paste with pin-testable flux that displays resistance... | |
| Modest residue level, halide-free solder paste recommended for Pb-free soldering and Sn/Pb soldering for printing and reflow in air. LOCTITE® CR 32 is formulated as a modest residue level, halide-free... |