Henkel Corporation - Industrial Industrial Sealants LOCTITE SI 5910

Description
Low strength gasketing product for flexible flanges. Good resistance to oil and joint movement. LOCTITE® SI 5910 is a low strength, silicone-based gasketing product designed for use on flexible flanges with machined or cast surfaces (metal or plastic). It is suitable for gaps up to 1 mm and offers a cure-through volume (in 24 h) of 2.75 mm. Typical applications include stamped sheet metal covers (timing covers and oil sumps). For use with flexible flanges Good resistance to oil and joint movement Can be supplied in cartridges, tubes or rocep cans Reduces migration of liquid after application
Datasheet
Description
Low strength gasketing product for flexible flanges. Good resistance to oil and joint movement. LOCTITE® SI 5910 is a low strength, silicone-based gasketing product designed for use on flexible flanges with machined or cast surfaces (metal or plastic). It is suitable for gaps up to 1 mm and offers a cure-through volume (in 24 h) of 2.75 mm. Typical applications include stamped sheet metal covers (timing covers and oil sumps). For use with flexible flanges Good resistance to oil and joint movement Can be supplied in cartridges, tubes or rocep cans Reduces migration of liquid after application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Sealants - LOCTITE SI 5910 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Industrial Sealants
LOCTITE SI 5910
Industrial Sealants LOCTITE SI 5910
Low strength gasketing product for flexible flanges. Good resistance to oil and joint movement. LOCTITE® SI 5910 is a low strength, silicone-based gasketing product designed for use on flexible flanges with machined or cast surfaces (metal or plastic). It is suitable for gaps up to 1 mm and offers a cure-through volume (in 24 h) of 2.75 mm. Typical applications include stamped sheet metal covers (timing covers and oil sumps). For use with flexible flanges Good resistance to oil and joint movement Can be supplied in cartridges, tubes or rocep cans Reduces migration of liquid after application

Low strength gasketing product for flexible flanges. Good resistance to oil and joint movement. LOCTITE® SI 5910 is a low strength, silicone-based gasketing product designed for use on flexible flanges with machined or cast surfaces (metal or plastic). It is suitable for gaps up to 1 mm and offers a cure-through volume (in 24 h) of 2.75 mm. Typical applications include stamped sheet metal covers (timing covers and oil sumps).

  • For use with flexible flanges
  • Good resistance to oil and joint movement
  • Can be supplied in cartridges, tubes or rocep cans
  • Reduces migration of liquid after application
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Industrial Sealants
Product Number LOCTITE SI 5910
Product Name Industrial Sealants
Substrate Compatibility Metal; Plastic
Unlock Full Specs
to access all available technical data