Henkel Corporation - Industrial Datasheets for Acrylic Adhesives and Acrylate Adhesives
Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 2-part, high strength, fast-fixturing acrylic methacrylate adhesive gel system designed for bonding low energy plastics without surface pretreatment. LOCTITE® AA 3035 is a pale yellow, 2-part, high strength, fast-fixturing acrylic... | |
| 2-part, methacrylate acrylic adhesive liquid designed for structural bonding of magnets in the assembly of fractional horsepower electric motors. LOCTITE® AA 3060 is a green/blue, 2-part, thixotropic, methacrylate acrylic adhesive... | |
| 2-part, methacrylate acrylic structural adhesive paste system that forms resilient bonds and maintains its strength over a wide range of temperatures. LOCTITE® AA H4000 is a pale yellow, 2-part, non-sag,... | |
| 2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. LOCTITE® AA H8000 is a green, 2-part, non-sag, room temperature curing methacrylate acrylic adhesive system. It has a fast fixture time... | |
| 2-part, non-sag, room temperature curing methacrylate acrylic adhesive. It is designed to have fast fixture time and excellent bond strength. LOCTITE® AA H8100 is a green, 2-part, non-sag, room temperature... | |
| 2-part, non-sag, room temperature-cure methacrylate acrylic adhesive system with fast fixture time and excellent bond strength on multiple substrates. LOCTITE® HHD 8000R is a green, 2-part, non-sag, room temperature-cure methacrylate... | |
| 2-part, non-sag, room temperature-cure methacrylate acrylic adhesive system. It has high peel and shear strength and forms resilient bonds. LOCTITE® AA H4200 is a pale yellow, 2-part, non-sag, room temperature-cure... | |
| 2-part, room temperature-cure methacrylate acrylic adhesive system designed for a fast fixture time and excellent bond strength on various substrates. LOCTITE® AA H8010 is a gray, 2-part, non-sag, room temperature-cure... | |
| 2-part, thixotropic, methacrylate adhesive system that forms resilient bonds and maintains its strength over a wide range of temperatures. LOCTITE® AA H4500 is a gray, 2-part, thixotropic, methacrylate adhesive system... | |
| 2-part, thixotropic, room temperature curing methacrylate acrylic adhesive designed for structural bonding of most galvanized metals. LOCTITE® AA H8610 is an off-white, 2-part, thixotropic, room temperature curing methacrylate acrylic adhesive... | |
| 2-part, thixotropic, room temperature-cure methacrylate acrylic structural adhesive for structural bonding of most metals. LOCTITE® AA H4710 is a gray, 2-part, thixotropic, room temperature-cure methacrylate acrylic structural adhesive for structural... | |
| 2-part, toughened, thixotropic acrylic adhesive. It is non-flammable, 100% solids and has lower odor compared to other acrylic adhesives. LOCTITE® AA A-671 is a dark green, 2-part, toughened, thixotropic acrylic... | |
| 2-part, viscous, room temperature-cure methacrylate acrylic adhesive paste offering superior peel and impact strength on steel and aluminum. LOCTITE® AA H8510 is a gray, 2-part, viscous, room temperature-cure methacrylate acrylic... | |
| 2-part, viscous, thixotropic, room temperature cure, methacrylate acrylic adhesive paste offering peel and impact strength on steel and aluminum. LOCTITE® AA H8500 is a gray, 2-part, viscous, thixotropic, room temperature... | |
| Acrylated urethane acrylic structural adhesive primarily designed for bonding rigid and flexible PVC to polycarbonate. LOCTITE® 3703 is a bone white to beige, translucent, acrylated urethane acrylic structural adhesive primarily... | |
| Acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives LOCTITE® SF A-534R is a red, acrylic activator designed to initiate the cure of LOCTITE toughened acrylic adhesives. | |
| Acrylic off-white thread sealant for automatic dispensing applications. Can be reused up to five times. LOCTITE® DRI 503HV is an off-white, thixotropic, acrylic thread sealing adhesive liquid. This non-toxic product... | |
| BERGQUIST BOND PLY TBP 1400LMS-HD, Laminate Material - Silicone, High Durability, Optional Lamination Methods BERGQUIST® BOND PLY TBP 1400LMS-HD is a thermally conductive heat curable laminate material. The product consists... | |
| BERGQUIST BOND PLY TBP 400B, Silicone-Free Formulation, High Performance Thermally Conductive Material BERGQUIST® BOND PLY TBP 400B is a thermally conductive, electrically insulating, double-sided pressure sensitive adhesive tape. The tape... | |
| BERGQUIST BOND PLY TBP 400P, Thermally Conductive, Film Reinforced, Pressure Sensitive Adhesive Tape BERGQUIST® BOND PLY TBP 400P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape. | |
| BERGQUIST BOND PLY TBP 720LMS, Low Modulus Silicone, Heat Cured, Laminating Adhesive BERGQUIST® BOND PLY TBP 720LMS is a thermally conductive fiber reinforced heat curable laminating adhesive film. The product... | |
| BERGQUIST BOND PLY TBP 800, Thermally Conductive, One-Part, Liquid Silicone Adhesive BERGQUIST® BOND PLY TBP 800 is a thermally conductive, electrically isolation double-sided tape. BERGQUIST BOND PLY TBP 800 is... | |
| BERGQUIST BOND-PLY TBP 850, Thermally Conductive, Fiberglass Reinforced, Pressure Sensitive Adhesive Tape BERGQUIST® BOND PLY TBP 850 is fiberglass-reinforce d pressure-sensitive adhesive tape. Henkel offers three standard thicknesses for BERGQUIST... | |
| colorless, transparent, instant light-cure universal acrylic-based adhesive. For stress-sensitive plastics with high, on-demand, curing speed. LOCTITE® AA 3301 is a transparent, colorless, light-cured, universal, acrylic-based instant adhesive, suitable for metals... | |
| Fluorescent, light-cure, acrylated urethane acrylic adhesive liquid ideal for potting applications requiring a fast and large depth of cure. LOCTITE® AA 3554 is a clear, slightly yellow with green tint,... | |
| Fluorescent, light-cure, acrylated urethane acrylic adhesive liquid ideal for potting applications requiring a fast and large depth of cure. LOCTITE® AA 3555 is a transparent, yellow with green tint, fluorescent,... | |
| Fluorescent, UV acrylic adhesive suited to a wide variety of applications that require fast cure, flexibility, high adhesion and autoclave resistance. LOCTITE® AA 3924 is a transparent to hazy liquid,... | |
| Fluorescent, UV acrylic light cure adhesive liquid primarily designed for bonding plastic substrates where a flexible, tough bond is required. LOCTITE® AA 3944 is a transparent to hazy, fluorescent, UV... | |
| High transparency, low yellowing, medium viscosity light-cure acrylic-based adhesive. High, on-demand curing speed. LOCTITE® AA 3491 is a clear, low yellowing, light-cured, universal, acrylic-based instant adhesive, suited to plastics and... | |
| High transparency, low yellowing, very high viscosity light-cure acrylic-based adhesive. High, on-demand curing speed. LOCTITE® AA 3494 is a clear, low yellowing, light-cured, universal, acrylic-based instant adhesive suited to plastics... | |
| Light-cure acrylic-based adhesive. Strong and tough, it is well suited to bonding plastics and metals. Low yellowing effect in sunlight. LOCTITE® AA 3525 is a clear, light-cured, acrylic-based adhesive that... | |
| Light-cure, high viscosity acrylic-based adhesive for stress-sensitive plastics. Depth of cure >13 mm. Qualified for medical applications. Rapid fixturing. LOCTITE® AA 3926 is a high viscosity, acrylic-based light-cured adhesive that... | |
| Light-cure, low viscosity acrylic-based adhesive. Well suited to bonding stress-sensitive plastics. Offers rapid 3 secs fixturing time. LOCTITE® AA 3921 is a light-cured, acrylic-based adhesive formulated to provide flexible bonds... | |
| LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE... | |
| LOCTITE ECCOBOND EN 3707F, Epoxy, Encapsulant LOCTITE® ECCOBOND EN 3707F no flow encapsulant is designed for local circuit board protection. This adhesive cures in seconds when exposed to the appropriate... | |
| LOCTITE ECCOBOND EO 1072, Epoxy, Dam or Fill Encapsulant LOCTITE® ECCOBOND EO 1072 has a unique rheology that allows the same product to be used as both a dam and... | |
| LOCTITE® 3104is an acrylic,high strength, low viscosity, UV/visible light cure adhesive. Primarily designed for bonding rigid and flexible PVC to polycarbonate. The product has shown excellent adhesion to a wide... | |
| LOCTITE® A-6750 Structural Adhesive is a twostep acrylic,toughened adhesive that combines ease of use with a high level of performance. This adhesive is nonflammable, 100% solids, and has a lower... | |
| Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions... | |
| Low viscosity, modified acrylate acrylic adhesive which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond. LOCTITE® AA 3492 is a transparent, low... | |
| Low viscosity, modified acrylate acrylic adhesive which cures in seconds upon exposure to UV radiation of 365nm to form an impact resistant bond. LOCTITE® AA 3493 (known as LOCTITE AA... | |
| Modified acrylic ester adhesive liquid typical applications include bonding dissimilar materials such as metals, glass or ceramics. LOCTITE® AA 312 is a clear, amber, modified acrylic ester adhesive liquid typical... | |
| Modified acrylic structural adhesive liquid which may be used where very fast assembly is required. LOCTITE® AA 392 is a beige to dark amber, translucent, modified acrylic structural adhesive liquid... | |
| Solvent-free, light cure, modified acrylic ester adhesive liquid designed for tacking, bonding, encapsulating, coating and sealing. LOCTITE® AA 3751 is an amber to yellow, transparent, solvent-free, light cure, modified acrylic... | |
| Surface Preparation - activator. Solvent-based. Low temperature curing. LOCTITE® SF 7649 is designed to promote the curing speed of LOCTITE anaerobic adhesives and sealants without any significant loss of joint... | |
| Thixotropic acrylic methacrylate ester liquid adhesive designed for the bonding of cylindrical fitting parts. LOCTITE® 6001 is a rose beige to off-white thixotropic acrylic methacrylate ester liquid adhesive designed for... | |
| Thixotropic, methacrylate ester acrylic thread sealant liquid designed for threaded fittings commonly found in hydraulic and pneumatic systems. LOCTITE® 5452 is a purple, thixotropic, methacrylate ester acrylic thread sealant liquid... | |
| Thixotropic, modified acrylic structural adhesive liquid designed primarily for securing permanent magnets in motor magnet bonding applications LOCTITE® AA 332 is a light yellow to dark amber, opaque, thixotropic, modified... | |
| Toughened, modified acrylic adhesive paste with medium viscosity. This adhesive is designed for bonding metal substrates. LOCTITE® AA 331 is a light yellow to sand yellow, toughened, modified acrylic adhesive... | |
| Toughened, room temperature-cure methacrylate adhesive paste kit which is used in the portable devices market. LOCTITE® AA HF8075LV is a 2-part, blue, toughened, room temperature-cure methacrylate adhesive paste kit. It... | |
| Transparent, amber, UV light-cure acrylic adhesive formulated for fast surface cure. Ideal for plastics and also used for metals and ceramics. LOCTITE® AA 3011 LC is a transparent, light-amber, UV... | |
| Transparent, light amber, light-cure acrylic-based instant adhesive. High humidity and chemical resistance. High, on-demand curing speed. LOCTITE® AA 3345 is a transparent, light amber, light-cured, universal, acrylic-based instant adhesive, well... | |
| Transparent, light yellow UV/visible light-cure acrylic adhesive, ideal for stress-sensitive plastics and metals; also suited to glass and ceramics. LOCTITE® AA 3106 is a transparent, light yellow, UV/Vis light-cured acrylic... | |
| Transparent, yellowish, light-cure acrylic-based instant adhesive. For stress sensitive-plastics with high, on-demand curing speed. ISO 10993 qualified. LOCTITE® AA 3321 is a transparent, light yellow, light-cured, universal, acrylic-based instant adhesive,... | |
| UV, liquid acrylic adhesive for a wide variety of applications that require fast cure, flexibility, high adhesion and autoclave resistance. LOCTITE® AA 3933 is a transparent to slightly hazy, UV... | |
| UV-cured modified acrylate acrylic adhesive which has excellent adhesion to glass and metals with typical applications including terminal pin bonding. LOCTITE® 3189UV is a green, transparent, medium viscosity, UV-cured modified... | |
| UV/Light cure acrylic adhesive for medical bonding applications where fluorescent properties of substrates interfere with the detection of adhesives. LOCTITE® AA 3979 is a translucent to hazy yellow gel, 1-part,... |