Henkel Corporation - Industrial Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| Constrained layer damper Self adhering, non-reactive deadening patch based on butylrubber with aluminum foil or plastic on the visible surface. Effective against structure-borne noise vibration and the noise resulting from... | |
| High expansion NVH Tape Heat cured, body shop appliedm tacky high expansion material used in NVH applications to fill pillars and cavities. Expansion 1000% | |
| High expansion weld tape sealer Heat curing, rubber based, weldable sealer in a tape form. The material has high expansion during e-coat over bake to enable gaps to be filled... | |
| Low expansion weld tape sealer Heat curing, rubber based, weldable sealer in a tape form. The material has low expansion during e-coat over bake (15-65%) | |
| Magnetic reinforcing patch Tacky magnetic, non-expanding heat curing epoxy sealant laminated to a fiberglass reinforcing layer. Used to reinforce and stiffen body panels, thin metal sections or high stress areas. | |
| Reinforcing patch One component, expandable panel stiffener based on Epoxy / Rubber. Solvent-free w/ good adhesion to oily surfaces. Cure while passing the EC-oven. Increases stiffness, strength, fatigue limits and... | |
| Semi-structural, very low expanding tape Heat curing, solvent free, self adhering sealing strip based on rubbers. Because of the high viscosity, it shows excellent sag resistance and is wash-off resistant... | |
| Solvent-free, expanding, high strength body and frame structural epoxy foam. TEROSON® EP 1432 is a dark gray, solvent-free, expanding, high strength body and frame structural epoxy foam. The uncured material... | |
| Structural tape Tacky heat curing epoxy based structrual adhsive in tape form. Low expansion. | |
| TEROSON MS 9399 A/B |