IMI Life Science Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its... | |
| A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid... | |
| A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design... | |
| A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life -... | |
| A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with... | |
| A four-port, two-position rotary shear valve that allows precise control over fluid direction. Ideal for applications requiring reliable switching between two distinct flow paths. | |
| A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions... | |
| A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory... | |
| A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions... | |
| A manually operated injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use. | |
| A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media... | |
| A precision 2/2 proportional valve with pressure compensation. Provides consistent high flow (>120 l/min at 2 bar) and long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by... | |
| A programmable fluid control device for standalone or system integration. Offers closed-loop control, non-volatile memory, and flexible valve compatibility. | |
| A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control. | |
| An eight-port, two-position rotary shear valve designed for complex fluidic systems requiring switching between multiple channels. Offers high precision and reliability. | |
| An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use. | |
| An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable... | |
| Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its... | |
| High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve... | |
| Independent valve box equipped with a 6/2 valve. It offers easy connectivity and control, featuring RS-232 communication through a 9-pin female D-sub connector or USB 2.0 Type B. The unit... | |
| Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – | |
| Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and... | |
| The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food... | |
| The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the... | |
| The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per... | |
| The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate... | |
| The RM1 Miniature Precision Regulator is a compact, lightweight pressure control solution designed for applications requiring fine-tuned adjustments. Its high-resolution control ensures stable pressure management and its durable design and... | |
| This kit includes a six-port, two-position manual injector valve, providing all necessary components for seamless integration into laboratory systems. Ensures accurate sample injections with user-friendly operation. | |
| This rotary shear valve features four ports and is designed for continuous rotation, providing seamless switching between fluidic paths. Its robust construction ensures durability and reliability in high-throughput applications. | |
| This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management. | |
| This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations. | |
| Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients... |