IMI Life Science Rotary shear valve, 4 port, 3 position VD04032PKPKPK0171

Description
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.
Request a Quote
Description
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD04032PKPKPK0171 is a 4-port, 3-position rotary shear valve designed for precise fluid routing in life science applications. It features a PEEK stator and rotor, PEEK seals, and is rated for 117 bar (1,700 psi) operating pressure with an operating temperature range of +4 to +80°C. The valve uses a stepper motor with planetary gearing, has a 1.8° step angle, and communicates via RS-485. It includes an absolute encoder for position sensing and is mounted with 1/4-28 UNF-2B flat bottom ports. Dimensions are 190.6 mm height, 42.1 mm width, and 42.1 mm depth, with a weight of 0.61 kg. The connector is Molex 0151340606. The part complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The VD04032PKPKPK0171 is a 4-port, 3-position rotary shear valve designed for precise fluid routing in life science applications. It features a PEEK stator and rotor, PEEK seals, and is rated for 117 bar (1,700 psi) operating pressure with an operating temperature range of +4 to +80°C. The valve uses a stepper motor with planetary gearing, has a 1.8° step angle, and communicates via RS-485. It includes an absolute encoder for position sensing and is mounted with 1/4-28 UNF-2B flat bottom ports. Dimensions are 190.6 mm height, 42.1 mm width, and 42.1 mm depth, with a weight of 0.61 kg. The connector is Molex 0151340606. The part complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 4 port, 3 position
VD04032PKPKPK0171
Rotary shear valve, 4 port, 3 position VD04032PKPKPK0171
This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.

This valve offers four ports and three positions, enabling complex fluid routing with high precision. Suitable for systems needing versatile flow path configurations.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD04032PKPKPK0171
Product Name Rotary shear valve, 4 port, 3 position
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Manual injector valve kit 6 port, 2 position - manual-injector-valve-kit-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details