IMI Life Science Rotary shear valve, 9 port, 8 position VD09082PKPKPK0171

Description
Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.
Request a Quote
Description
Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD09082PKPKPK0170 is a 9-port, 8-position rotary shear valve rated for 117 bar (1,700 psi) with PEEK wetted components and a stepper motor driven by planetary gearing. It features absolute position sensing, operates between +4°C and +80°C, and has a 1/4-28 UNF-2B port thread. The valve measures 180.9 mm in height and 42.1 mm in width and depth, weighing 0.59 kg. Switching time is less than 0.25 s, powered by 24 V at 1.26 A, with RS-485 communication and a Molex 0151340606 connector. It complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

The VD09082PKPKPK0170 is a 9-port, 8-position rotary shear valve rated for 117 bar (1,700 psi) with PEEK wetted components and a stepper motor driven by planetary gearing. It features absolute position sensing, operates between +4°C and +80°C, and has a 1/4-28 UNF-2B port thread. The valve measures 180.9 mm in height and 42.1 mm in width and depth, weighing 0.59 kg. Switching time is less than 0.25 s, powered by 24 V at 1.26 A, with RS-485 communication and a Molex 0151340606 connector. It complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 9 port, 8 position - VD09082PKPKPK0171 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 9 port, 8 position
VD09082PKPKPK0171
Rotary shear valve, 9 port, 8 position VD09082PKPKPK0171
Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.

Rated up to 269 bar (3,900 psi) and featuring high-precision position sensing via an absolute encoder. Utilizing a stepper motor with a planetary gearing system, it offers a robust and space-saving design, reducing system complexity.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD09082PKPKPK0171
Product Name Rotary shear valve, 9 port, 8 position
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details