IMI Life Science Rotary shear valve, 13 port, 12 position VD13122PKPKPK0171

Description
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.
Request a Quote
Description
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A thirteen-port, twelve-position rotary shear valve for precise fluid channel switching, featuring a PEEK stator and rotor, PEEK seals, and a maximum operating pressure of 117 bar (1,700 psi). The valve measures 180.9 mm in height and 42.1 mm in width and depth, weighs 0.58 kg, and operates between +4 °C and +80 °C. It uses a stepper motor with planetary gearing, an absolute encoder for position sensing, RS-485 communication, and a Molex 0151340606 connector. Switching time is less than 0.25 seconds, and the port-to-port volume is 72.5 µL. It complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

A thirteen-port, twelve-position rotary shear valve for precise fluid channel switching, featuring a PEEK stator and rotor, PEEK seals, and a maximum operating pressure of 117 bar (1,700 psi). The valve measures 180.9 mm in height and 42.1 mm in width and depth, weighs 0.58 kg, and operates between +4 °C and +80 °C. It uses a stepper motor with planetary gearing, an absolute encoder for position sensing, RS-485 communication, and a Molex 0151340606 connector. Switching time is less than 0.25 seconds, and the port-to-port volume is 72.5 µL. It complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0171 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 13 port, 12 position
VD13122PKPKPK0171
Rotary shear valve, 13 port, 12 position VD13122PKPKPK0171
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.

A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD13122PKPKPK0171
Product Name Rotary shear valve, 13 port, 12 position
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Rotary shear valve, 4 port, 3 position - VD04032PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 1696.94 psi (? to 1194 m H2O)
Number of Ports 4
View Details
16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
8mm CHIPPROP - 14-216CA00221 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.01 inch (0.20 mm)
View Details