IMI Life Science 8mm CHIPPROP 14-216CA00221

Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote
Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-216CA00221 is a 2/2 normally closed proportional cartridge valve for precise control of neutral or aggressive gases and liquids, featuring a compact Ø 8 mm × 19 mm design and power consumption of 1 W at 24 V d.c. with ±10% voltage tolerance. It has an orifice size of 0.2 mm, a maximum operating pressure of 8 bar, and a flow coefficient (kv) of 0.02. The body is constructed from stainless steel and brass with FPM seals, rated for media temperatures from 0 to 40°C and ambient temperatures up to 65°C. Electrical insulation meets class F (155°C) with a 500 V a.c. rating. The valve qualifies for use in industrial compressed air and neutral gas systems only.

Datasheet Summary
Powered by GS/AI

The 14-216CA00221 is a 2/2 normally closed proportional cartridge valve for precise control of neutral or aggressive gases and liquids, featuring a compact Ø 8 mm × 19 mm design and power consumption of 1 W at 24 V d.c. with ±10% voltage tolerance. It has an orifice size of 0.2 mm, a maximum operating pressure of 8 bar, and a flow coefficient (kv) of 0.02. The body is constructed from stainless steel and brass with FPM seals, rated for media temperatures from 0 to 40°C and ambient temperatures up to 65°C. Electrical insulation meets class F (155°C) with a 500 V a.c. rating. The valve qualifies for use in industrial compressed air and neutral gas systems only.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPPROP - 14-216CA00221 - IMI Life Science
Farmington, CT, United States
8mm CHIPPROP
14-216CA00221
8mm CHIPPROP 14-216CA00221
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio

The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation.

  • 2/2 NC proportional cartridge valve
  • Very compact design (Ø 8 x 19 mm)
  • Low power consumption (1 W)
  • Excellent flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-216CA00221
Product Name 8mm CHIPPROP
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Rotary shear valve 4 port, 2 position - VD04022PKPKPK0391 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details