IMI Life Science Rotary shear valve, 13 port, 12 position VD13122PKPKPK0170

Description
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.
Request a Quote Datasheet
Description
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0170 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 13 port, 12 position
VD13122PKPKPK0170
Rotary shear valve, 13 port, 12 position VD13122PKPKPK0170
A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.

A thirteen-port, twelve-position rotary shear valve designed for applications requiring switching between multiple fluid channels. Ensures accurate and repeatable fluid control.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD13122PKPKPK0170
Product Name Rotary shear valve, 13 port, 12 position
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 4
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details