IMI Life Science 22mm MINISOL 09-311-103-20+AQF

Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2/2 or 3/2 direct-acting solenoid valve for air, neutral gases, and liquids, with a G1/8 port size and a compact 22 mm footprint. It operates at up to 40 bar, supports a flow rate of up to 1.20 l/min (kv 1.20), and is rated for 25 million cycles. The valve has a brass body with NBR seals, operates on 24 V DC with 3.8 W power consumption, and meets IP65 protection with a 360° rotatable coil. Response time is a maximum of 8 to 15 ms, and it is rated for ambient temperatures from -15°C to +50°C with media temperatures from -15°C to +130°C.

Datasheet Summary
Powered by GS/AI

A 2/2 or 3/2 direct-acting solenoid valve for air, neutral gases, and liquids, with a G1/8 port size and a compact 22 mm footprint. It operates at up to 40 bar, supports a flow rate of up to 1.20 l/min (kv 1.20), and is rated for 25 million cycles. The valve has a brass body with NBR seals, operates on 24 V DC with 3.8 W power consumption, and meets IP65 protection with a 360° rotatable coil. Response time is a maximum of 8 to 15 ms, and it is rated for ambient temperatures from -15°C to +50°C with media temperatures from -15°C to +130°C.

Suppliers

Company
Product
Description
Supplier Links
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Farmington, CT, United States
22mm MINISOL
09-311-103-20+AQF
22mm MINISOL 09-311-103-20+AQF
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)

A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications.

  • 2/2, 3/2 – Compact design
  • Long life - in excess of 25 Mio. cycles
  • High cycle rate of up to 2000 cycles per minute
  • Up to 2,4 mm orifice (kv 2,00)
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-311-103-20+AQF
Product Name 22mm MINISOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1126010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details