IMI Life Science 16mm FLATPROP EQI MAX 16mm-flatprop-eqi-max

Description
Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes. Pressure compensated proportional valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long‑life design
Request a Quote Datasheet
Description
Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes. Pressure compensated proportional valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long‑life design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm FLATPROP EQI MAX - 16mm-flatprop-eqi-max - IMI Life Science
Farmington, CT, United States
16mm FLATPROP EQI MAX
16mm-flatprop-eqi-max
16mm FLATPROP EQI MAX 16mm-flatprop-eqi-max
Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes. Pressure compensated proportional valve Ultra-high flow: 220 l/min at 2 barg Low power (2.5W) and compact, ideal for portable systems Fast, precise response enabled by frictionless, long‑life design

Ultra-high-flow proportional valve designed for fast and stable gas flow control.

In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients to full adult modes.

  • Pressure compensated proportional valve
  • Ultra-high flow: 220 l/min at 2 barg
  • Low power (2.5W) and compact, ideal for portable systems
  • Fast, precise response enabled by frictionless, long‑life design
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 16mm-flatprop-eqi-max
Product Name 16mm FLATPROP EQI MAX
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
32mm BACOSOL - 04-211-204-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details