IMI Life Science 10mm PICOSOL 11-211PI060H1+1111+AYV

Description
Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – 100 million cycles Low power consumption
Request a Quote
Description
Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – 100 million cycles Low power consumption
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

10 mm PICOSOL direct-acting solenoid valve, 2/2 normally closed, with 0.6 mm orifice, designed for manifold mounting and use with air, oxygen, and neutral gases. It operates at 24 V d.c. with 1 W power consumption, has a response time of 10-15 ms, and supports operating pressures from 0 to 8 bar. The valve body is made of PPS with FPM seat seals, weighs 10.5 g, and is rated for 100 million cycles. Ambient temperature range is -10 to +50 °C. Electrical protection class is IP51 with insulation class F. Includes manual override and is degreased for oxygen service.

Datasheet Summary
Powered by GS/AI

10 mm PICOSOL direct-acting solenoid valve, 2/2 normally closed, with 0.6 mm orifice, designed for manifold mounting and use with air, oxygen, and neutral gases. It operates at 24 V d.c. with 1 W power consumption, has a response time of 10-15 ms, and supports operating pressures from 0 to 8 bar. The valve body is made of PPS with FPM seat seals, weighs 10.5 g, and is rated for 100 million cycles. Ambient temperature range is -10 to +50 °C. Electrical protection class is IP51 with insulation class F. Includes manual override and is degreased for oxygen service.

Suppliers

Company
Product
Description
Supplier Links
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Farmington, CT, United States
Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – 100 million cycles Low power consumption

Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line.

  • 2/2, 3/2; Manifold mounting
  • Compact Design
  • Long life – 100 million cycles
  • Low power consumption
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 11-211PI060H1+1111+AYV
Product Name 10mm PICOSOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details