IMI Life Science 16mm FASPROP 17-216C-00-41+D3WFIL+BDO

Description
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime
Request a Quote
Description
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 17-216C-00-41+D3WFIL+BDO is a 16 mm cartridge-mounted, 2/2 normally closed proportional valve designed for precise dosing of compressed air and neutral gases in the ml/min range. It features an orifice size of 0.5 mm, a flow range of 0 to 23.0 Stdl/min, and operates at 12.1 V with a power consumption of 0.5 W. The valve body and internal wetted parts are stainless steel, with FPM seals. It includes an integrated 5 µm filter, supports operation from 0 to 10 bar and 0 to 50°C, and has a life expectancy of at least 100 million cycles. Electrical connection is via 200 mm AWG26 flying leads, and it meets IPX1 protection class.

Datasheet Summary
Powered by GS/AI

The 17-216C-00-41+D3WFIL+BDO is a 16 mm cartridge-mounted, 2/2 normally closed proportional valve designed for precise dosing of compressed air and neutral gases in the ml/min range. It features an orifice size of 0.5 mm, a flow range of 0 to 23.0 Stdl/min, and operates at 12.1 V with a power consumption of 0.5 W. The valve body and internal wetted parts are stainless steel, with FPM seals. It includes an integrated 5 µm filter, supports operation from 0 to 10 bar and 0 to 50°C, and has a life expectancy of at least 100 million cycles. Electrical connection is via 200 mm AWG26 flying leads, and it meets IPX1 protection class.

Suppliers

Company
Product
Description
Supplier Links
16mm FASPROP - 17-216C-00-41+D3WFIL+BDO - IMI Life Science
Farmington, CT, United States
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime

The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas.

  • 2/2 NC - Cartridge mounting
  • High controllability in dosing gases in ml range
  • High stability in closed loop control systems
  • Cleaned for analytical applications
  • Repeatable proportional characteristic over the lifetime
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 17-216C-00-41+D3WFIL+BDO
Product Name 16mm FASPROP
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.02 inch (0.50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-00141+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.10 mm)
View Details
8mm CHIPSOL - 14-311CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details