IMI Life Science Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory...
A precision 2/2 proportional valve with pressure compensation. Provides consistent high flow (>120 l/min at 2 bar) and long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by...
High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve...
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the...
The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per...
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate...
Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients...