IMI Life Science Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its... | |
| A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid... | |
| A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design... | |
| A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life -... | |
| A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with... | |
| A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions... | |
| A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory... | |
| A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions... | |
| A miniature 3/2 media-separated valve with a patented double rocker mechanism for reliable fluid control. Offers low internal volume for easy cleaning and low power consumption to ensure no media... | |
| A precision 2/2 proportional valve with pressure compensation. Provides consistent high flow (>120 l/min at 2 bar) and long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by... | |
| An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable... | |
| Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its... | |
| High‑flow valve engineered to maintain exceptional performance under high downstream back‑pressure. EQCMAX is the ideal solution for architectures where restrictions or long downstream circuits create significant counter‑pressure. Pressure‑compensated proportional valve... | |
| Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – | |
| The 15 mm MICROSOL Interface is a variant of the MICROSOL series. Its compact and pilot-operated design ensures high flows in a compact and low power valve, ideal for Food... | |
| The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the... | |
| The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per... | |
| The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate... | |
| Ultra-high-flow proportional valve designed for fast and stable gas flow control. In ventilation, it delivers exceptional performance even when inlet pressure drops, ensuring reliable breathing support from delicate neonatal patients... |