IMI Life Science 8mm CHIPSOL MS 14-213CM01-B5+AYJ

Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote
Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-213CM01-B5+AYJ is a 2/2 normally closed solenoid valve for industrial compressed air and neutral gas systems, mounted in cartridge form. It measures 8 mm in diameter and 21 mm in length, with a PEEK body and EPDM seals. Operating at 24 V d.c., it consumes 0.5 W and supports 100% E.D. up to 50°C. The valve can handle pressures up to 2.1 bar at port 1 and 0.2 bar at port 2, with a maximum 0.5 bar back pressure. Response time is under 15 ms per ISO 12238. Internal volume is minimal, with no unswept space. Life expectancy is 30 million cycles. Electrical insulation is class F (155°C) with 500 V a.c. dielectric strength.

Datasheet Summary
Powered by GS/AI

The 14-213CM01-B5+AYJ is a 2/2 normally closed solenoid valve for industrial compressed air and neutral gas systems, mounted in cartridge form. It measures 8 mm in diameter and 21 mm in length, with a PEEK body and EPDM seals. Operating at 24 V d.c., it consumes 0.5 W and supports 100% E.D. up to 50°C. The valve can handle pressures up to 2.1 bar at port 1 and 0.2 bar at port 2, with a maximum 0.5 bar back pressure. Response time is under 15 ms per ISO 12238. Internal volume is minimal, with no unswept space. Life expectancy is 30 million cycles. Electrical insulation is class F (155°C) with 500 V a.c. dielectric strength.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Farmington, CT, United States
8mm CHIPSOL MS
14-213CM01-B5+AYJ
8mm CHIPSOL MS 14-213CM01-B5+AYJ
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature

A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems.

  • 2/2 NC Media separated Cartridge or manifold mounting
  • Low internal volume, virtually no unswept volume
  • Very compact design (ø 8 x 21 mm)
  • Low power consumption (0,5 W)
  • Long life up to 30 million cycles
  • 100% E.D. operation up to 50°C fluid temperature
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-213CM01-B5+AYJ
Product Name 8mm CHIPSOL MS
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL - 14-211CA01-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details