IMI Life Science 16mm FASPROP 17-216C-00341+D3WFIL+BDO

Description
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime
Request a Quote
Description
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 17-216C-00341+D3WFIL+BDO is a 16 mm cartridge-mounted, 2/2 normally closed proportional valve for precise low-flow gas dosing in analytical applications, with a 0.3 mm orifice and a flow range of 0 to 7.5 Stdl/min at 12.1 V, consuming 0.5 W. It features a stainless steel body, FPM seals, a 5 µm integrated filter, and operates at 0 to 10 bar and 0 to 50°C. Electrical connection is via 200 mm AWG26 flying leads, with 1250 V a.c. insulation and a life expectancy of at least 100 million cycles. Leakage is rated at 10⁻³ mbar·l/s.

Datasheet Summary
Powered by GS/AI

The 17-216C-00341+D3WFIL+BDO is a 16 mm cartridge-mounted, 2/2 normally closed proportional valve for precise low-flow gas dosing in analytical applications, with a 0.3 mm orifice and a flow range of 0 to 7.5 Stdl/min at 12.1 V, consuming 0.5 W. It features a stainless steel body, FPM seals, a 5 µm integrated filter, and operates at 0 to 10 bar and 0 to 50°C. Electrical connection is via 200 mm AWG26 flying leads, with 1250 V a.c. insulation and a life expectancy of at least 100 million cycles. Leakage is rated at 10⁻³ mbar·l/s.

Suppliers

Company
Product
Description
Supplier Links
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Farmington, CT, United States
The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas. 2/2 NC - Cartridge mounting High controllability in dosing gases in ml range High stability in closed loop control systems Cleaned for analytical applications Repeatable proportional characteristic over the lifetime

The 16 mm FASPROP is a high-precision, 2/2 proportional valve engineered for accurate low flow control, down to ml/min. It offers a frictionless design for enhanced repeatability. Used by the largest Gas Chromatography and Mass Spectrometry manufacturers to enable wider gas control range and increased repeatibility & controlability. Its FFKM option enables excellent resistance to aggressive gas.

  • 2/2 NC - Cartridge mounting
  • High controllability in dosing gases in ml range
  • High stability in closed loop control systems
  • Cleaned for analytical applications
  • Repeatable proportional characteristic over the lifetime
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 17-216C-00341+D3WFIL+BDO
Product Name 16mm FASPROP
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve 4 port, 2 position - VD04022PKPKPK0390 - IMI Life Science
Specs
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Number of Ports 6
View Details
16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details