IMI Life Science 16mm FLATPROP 12-216C-01-41+D3WFIL+BED

Description
The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC proportional valve High precision miniature proportional valve Flat plunger and spring for frictionless operation Highly repeatable with over 100 million cycles Accurate control of flows ranging from a few ml/min to 80 l/min
Request a Quote
Description
The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC proportional valve High precision miniature proportional valve Flat plunger and spring for frictionless operation Highly repeatable with over 100 million cycles Accurate control of flows ranging from a few ml/min to 80 l/min
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12-216C-01-41+D3WFIL+BED is a 2/2 normally closed proportional valve from the 16 mm FLATPROP series, designed for precise flow control of air, oxygen, or neutral gases from a few mL/min to 80 L/min. It features a flat plunger and spring for frictionless operation, an orifice size of 0.8 mm, a stainless steel body, and FPM seals. The valve operates at up to 12 bar with a current of 211 mA at 12 V, consuming 2.5 W at 20°C. It has an IP51 protection rating, 100% duty cycle, 300 mm AWG24 flying leads, and is rated for over 100 million cycles. Operating temperature range is +10°C to +50°C, with filtration of 10 micrometers required at the inlet. Mounting is cartridge style, with a physical size of 16 mm diameter and 57.0 mm length.

Datasheet Summary
Powered by GS/AI

The 12-216C-01-41+D3WFIL+BED is a 2/2 normally closed proportional valve from the 16 mm FLATPROP series, designed for precise flow control of air, oxygen, or neutral gases from a few mL/min to 80 L/min. It features a flat plunger and spring for frictionless operation, an orifice size of 0.8 mm, a stainless steel body, and FPM seals. The valve operates at up to 12 bar with a current of 211 mA at 12 V, consuming 2.5 W at 20°C. It has an IP51 protection rating, 100% duty cycle, 300 mm AWG24 flying leads, and is rated for over 100 million cycles. Operating temperature range is +10°C to +50°C, with filtration of 10 micrometers required at the inlet. Mounting is cartridge style, with a physical size of 16 mm diameter and 57.0 mm length.

Suppliers

Company
Product
Description
Supplier Links
16mm FLATPROP - 12-216C-01-41+D3WFIL+BED - IMI Life Science
Farmington, CT, United States
The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC proportional valve High precision miniature proportional valve Flat plunger and spring for frictionless operation Highly repeatable with over 100 million cycles Accurate control of flows ranging from a few ml/min to 80 l/min

The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles.

  • 2/2 NC proportional valve
  • High precision miniature proportional valve
  • Flat plunger and spring for frictionless operation
  • Highly repeatable with over 100 million cycles
  • Accurate control of flows ranging from a few ml/min to 80 l/min
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 12-216C-01-41+D3WFIL+BED
Product Name 16mm FLATPROP
Valve Type Control Valve
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details