IMI Life Science 22mm MINISOL 09-321-103-20+AQF

Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2/2 normally open solenoid valve for air, neutral gases, and liquids, with a 1.6 mm orifice and 0.7 l/min flow at 0-5 bar, designed for inline mounting. It operates at 24 V DC, consumes 3.8 W, and features a brass body with NBR seals. The valve supports up to 40 bar operating pressure, has a rated life of 25 million cycles, and achieves response times of 8-15 ms. It is rated for ambient temperatures from -15 °C to +50 °C and media temperatures up to +130 °C. The valve complies with IP65 protection and uses a DIN EN 175301-803, Form B connector. Dimensions are 22 mm wide, 39.5 mm long, and 17 mm high, with G1/8 threaded ports. The coil is rotatable 360° and mountable with an M8 x 0.75 mm nut.

Datasheet Summary
Powered by GS/AI

A 2/2 normally open solenoid valve for air, neutral gases, and liquids, with a 1.6 mm orifice and 0.7 l/min flow at 0-5 bar, designed for inline mounting. It operates at 24 V DC, consumes 3.8 W, and features a brass body with NBR seals. The valve supports up to 40 bar operating pressure, has a rated life of 25 million cycles, and achieves response times of 8-15 ms. It is rated for ambient temperatures from -15 °C to +50 °C and media temperatures up to +130 °C. The valve complies with IP65 protection and uses a DIN EN 175301-803, Form B connector. Dimensions are 22 mm wide, 39.5 mm long, and 17 mm high, with G1/8 threaded ports. The coil is rotatable 360° and mountable with an M8 x 0.75 mm nut.

Suppliers

Company
Product
Description
Supplier Links
22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Farmington, CT, United States
22mm MINISOL
09-321-103-20+AQF
22mm MINISOL 09-321-103-20+AQF
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)

A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications.

  • 2/2, 3/2 – Compact design
  • Long life - in excess of 25 Mio. cycles
  • High cycle rate of up to 2000 cycles per minute
  • Up to 2,4 mm orifice (kv 2,00)
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-321-103-20+AQF
Product Name 22mm MINISOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009HH+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details