IMI Life Science 8mm CHIPSOL 14-321CA060HH++AYJ

Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote
Description
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 14-321CA060HH++AYJ is a 3/2 normally open direct-acting solenoid valve designed for precise gas control in compact pneumatic systems. It features cartridge mounting with dimensions of 8 mm diameter by 19 mm height, and supports an operating pressure range of 0 to 4 bar. The valve has a kv factor of 0.12, a power consumption of 0.5 W, and operates on 24 V d.c. with a duty cycle of 100% ED. It is rated for ambient and medium temperatures from -10 to +50°C, with a response time of 5 to 10 ms and a life expectancy of at least 100 million cycles. The body is made of PPS, seal material is HNBR, and internal components are stainless steel. It is degreased for oxygen use and requires dry air to prevent ice formation below +2°C.

Datasheet Summary
Powered by GS/AI

The 14-321CA060HH++AYJ is a 3/2 normally open direct-acting solenoid valve designed for precise gas control in compact pneumatic systems. It features cartridge mounting with dimensions of 8 mm diameter by 19 mm height, and supports an operating pressure range of 0 to 4 bar. The valve has a kv factor of 0.12, a power consumption of 0.5 W, and operates on 24 V d.c. with a duty cycle of 100% ED. It is rated for ambient and medium temperatures from -10 to +50°C, with a response time of 5 to 10 ms and a life expectancy of at least 100 million cycles. The body is made of PPS, seal material is HNBR, and internal components are stainless steel. It is degreased for oxygen use and requires dry air to prevent ice formation below +2°C.

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL - 14-321CA060HH++AYJ - IMI Life Science
Farmington, CT, United States
Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes. 2/2, 3/2 NC/NO; Cartridge mounting Very compact design (ø 8 x 19 mm) Low power consumption (0,5 W) Long life up to 100 million cycles High flow to size ratio

Compact 2/2 or 3/2 solenoid valve ideal for precise gas control. Its 8mm size and cartridge mounting make it ideal for pneumatic manifolds in point-of-care diagnostics or portable applications. Its life of hundreds of millions of cycles makes it extremely reliable even in the most demanding processes.

  • 2/2, 3/2 NC/NO; Cartridge mounting
  • Very compact design (ø 8 x 19 mm)
  • Low power consumption (0,5 W)
  • Long life up to 100 million cycles
  • High flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-321CA060HH++AYJ
Product Name 8mm CHIPSOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details