IMI Life Science 8mm CHIPSOL MS 14-213EM01-B6+AYJ

Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote Datasheet
Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Farmington, CT, United States
8mm CHIPSOL MS
14-213EM01-B6+AYJ
8mm CHIPSOL MS 14-213EM01-B6+AYJ
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature

A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems.

  • 2/2 NC Media separated Cartridge or manifold mounting
  • Low internal volume, virtually no unswept volume
  • Very compact design (ø 8 x 21 mm)
  • Low power consumption (0,5 W)
  • Long life up to 30 million cycles
  • 100% E.D. operation up to 50°C fluid temperature
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-213EM01-B6+AYJ
Product Name 8mm CHIPSOL MS
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-00141+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.10 mm)
View Details
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0051 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details
8mm CHIPSOL - 14-211CA010HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details