IMI Life Science 15mm MICROSOL MS-E 31-333EB03-B5+23A12+AZU

Description
A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its fully automated production line ensures the best market performance at a competitive price. 3/2 UNI, media separated For aggressive and sensitive media For medical device, analytical and diagnostic applications For ink jet printing applications Low internal volume Cost effective solution Manifold mounting or barb fittings
Request a Quote
Description
A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its fully automated production line ensures the best market performance at a competitive price. 3/2 UNI, media separated For aggressive and sensitive media For medical device, analytical and diagnostic applications For ink jet printing applications Low internal volume Cost effective solution Manifold mounting or barb fittings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 3/2 media-separated solenoid valve for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications, with manifold mounting and a 1.6 mm orifice. The body in contact with media is PEEK, and the seal/diaphragm is EPDM. It operates on 24 V d.c. with a power consumption of 4 W (boost) / 0.4 W (hold), handles pressures from -0.95 to 2.2 bar, and supports ambient/media temperatures from +0 to +50°C. It has a life expectancy of ≥10 Mio. cycles, an IP51 protection rating, and 300 mm flying leads. The valve weighs 30 g and is designed for low internal volume.

Datasheet Summary
Powered by GS/AI

A 3/2 media-separated solenoid valve for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications, with manifold mounting and a 1.6 mm orifice. The body in contact with media is PEEK, and the seal/diaphragm is EPDM. It operates on 24 V d.c. with a power consumption of 4 W (boost) / 0.4 W (hold), handles pressures from -0.95 to 2.2 bar, and supports ambient/media temperatures from +0 to +50°C. It has a life expectancy of ≥10 Mio. cycles, an IP51 protection rating, and 300 mm flying leads. The valve weighs 30 g and is designed for low internal volume.

Suppliers

Company
Product
Description
Supplier Links
15mm MICROSOL MS-E - 31-333EB03-B5+23A12+AZU - IMI Life Science
Farmington, CT, United States
15mm MICROSOL MS-E
31-333EB03-B5+23A12+AZU
15mm MICROSOL MS-E 31-333EB03-B5+23A12+AZU
A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its fully automated production line ensures the best market performance at a competitive price. 3/2 UNI, media separated For aggressive and sensitive media For medical device, analytical and diagnostic applications For ink jet printing applications Low internal volume Cost effective solution Manifold mounting or barb fittings

A 3/2 media-separated valve designed for aggressive or sensitive media in medical, analytical, diagnostic, and inkjet printing applications. Its low internal volume reduces reagent consumption and decreases cleaning time. Its fully automated production line ensures the best market performance at a competitive price.

  • 3/2 UNI, media separated
  • For aggressive and sensitive media
  • For medical device, analytical and diagnostic applications
  • For ink jet printing applications
  • Low internal volume
  • Cost effective solution
  • Manifold mounting or barb fittings
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 31-333EB03-B5+23A12+AZU
Product Name 15mm MICROSOL MS-E
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0171 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details
15mm MICROSOL Interface IS - 01-312E-06-HP+H012003+BCC - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details