IMI Life Science 8mm CHIPSOL MS 14-213EM01-B5+AYJ

Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote Datasheet
Description
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPSOL MS - 14-213EM01-B5+AYJ - IMI Life Science
Farmington, CT, United States
8mm CHIPSOL MS
14-213EM01-B5+AYJ
8mm CHIPSOL MS 14-213EM01-B5+AYJ
A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems. 2/2 NC Media separated Cartridge or manifold mounting Low internal volume, virtually no unswept volume Very compact design (ø 8 x 21 mm) Low power consumption (0,5 W) Long life up to 30 million cycles 100% E.D. operation up to 50°C fluid temperature

A compact 2/2 media-separated valve, featuring rapid response time and compatibility with sensitive or aggressive fluids. Its minimal internal volume enable carryover reduction and fast cleaning. Ideal for precise fluid control in space-constrained systems.

  • 2/2 NC Media separated Cartridge or manifold mounting
  • Low internal volume, virtually no unswept volume
  • Very compact design (ø 8 x 21 mm)
  • Low power consumption (0,5 W)
  • Long life up to 30 million cycles
  • 100% E.D. operation up to 50°C fluid temperature
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-213EM01-B5+AYJ
Product Name 8mm CHIPSOL MS
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
16mm FASPROP - 17-216C-02-41+D3WFIL+BIH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.05 inch (1.20 mm)
View Details
8mm CHIPPROP - 14-216CA06021 - IMI Life Science
Specs
Valve Type Control Valve
Media Gas
Valve Size 0.02 inch (0.60 mm)
View Details