IMI Life Science 32mm BACOSOL 04-211-206-20+ACC

Description
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)
Request a Quote Datasheet
Description
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32mm BACOSOL - 04-211-206-20+ACC - IMI Life Science
Farmington, CT, United States
32mm BACOSOL
04-211-206-20+ACC
32mm BACOSOL 04-211-206-20+ACC
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)

A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications.

  • 2/2, 3/2; Manifold mounting
  • Compact design
  • High flow rate
  • High cycle rate of up to 1200 cycles per minute
  • Up to kv 14 (orifice 8 mm)
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 04-211-206-20+ACC
Product Name 32mm BACOSOL
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
8mm CHIPSOL - 14-221CA070HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.70 mm)
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
22mm INTERSOL - 09-211I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details