IMI Life Science 22mm MINISOL 09-311-101020+AQF

Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Description
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 2/2 normally closed direct-acting solenoid valve for air, neutral gases, and liquids, with a G1/8 port size and a 1.0 mm orifice. The valve operates at up to 40 bar and supports a flow rate of 0.5 kv, with a 24 V dc coil consuming 3.8 W. It has a stainless steel and brass body with NBR seals, a 25-million-cycle lifespan, and is rated for ambient temperatures from -15°C to +50°C. The valve has IP65 protection, a 360° rotatable coil, and an M8 x 0.75 mm mounting nut. Dimensions are 22 mm wide, 39.5 mm long, and 14 mm high.

Datasheet Summary
Powered by GS/AI

A 2/2 normally closed direct-acting solenoid valve for air, neutral gases, and liquids, with a G1/8 port size and a 1.0 mm orifice. The valve operates at up to 40 bar and supports a flow rate of 0.5 kv, with a 24 V dc coil consuming 3.8 W. It has a stainless steel and brass body with NBR seals, a 25-million-cycle lifespan, and is rated for ambient temperatures from -15°C to +50°C. The valve has IP65 protection, a 360° rotatable coil, and an M8 x 0.75 mm mounting nut. Dimensions are 22 mm wide, 39.5 mm long, and 14 mm high.

Suppliers

Company
Product
Description
Supplier Links
22mm MINISOL - 09-311-101020+AQF - IMI Life Science
Farmington, CT, United States
22mm MINISOL
09-311-101020+AQF
22mm MINISOL 09-311-101020+AQF
A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2 – Compact design Long life - in excess of 25 Mio. cycles High cycle rate of up to 2000 cycles per minute Up to 2,4 mm orifice (kv 2,00)

A high-cycle solenoid valve (up to 2,000 cycles/min) for air, gases, and liquids. Supports up to 40 bar and ensures durability with a 25M+ cycle lifespan. Ultra-low leak rate versions are available for vacuum applications.

  • 2/2, 3/2 – Compact design
  • Long life - in excess of 25 Mio. cycles
  • High cycle rate of up to 2000 cycles per minute
  • Up to 2,4 mm orifice (kv 2,00)
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-311-101020+AQF
Product Name 22mm MINISOL
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details