IMI Life Science 16mm FLATPROP EQP 12-216C-04640+EQPFIL+BDU

Description
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution
Request a Quote Datasheet
Description
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Farmington, CT, United States
16mm FLATPROP EQP
12-216C-04640+EQPFIL+BDU
16mm FLATPROP EQP 12-216C-04640+EQPFIL+BDU
A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high precision Increased flow 200 l/min of air at 2,4 bar Low power consumption of 2,5 W Frictionless design enables high resolution

A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices.

  • 2/2 NC pressure compensated proportional valve
  • High flow, high precision
  • Increased flow
  • 200 l/min of air at 2,4 bar
  • Low power consumption of 2,5 W
  • Frictionless design enables high resolution
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 12-216C-04640+EQPFIL+BDU
Product Name 16mm FLATPROP EQP
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010016+AYG - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details