IMI Life Science Datasheets for Syringe Pumps

Infusion or withdrawal syringe pumps provide high pressure and high accuracy for applications such as high performance liquid chromatography (HPLC).  Used to deliver precise amounts of fluid at specific time intervals.
Syringe Pumps: Learn more

Product Name Notes
A positive displacement pump designed with a transparent manifold housing for microfluidic dispensing. It offers high accuracy, precision, and chemical compatibility, with an optional seal wash feature to enhance performance.
A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped...
A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K)...
The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a...
This programmable, maintenance-free syringe pump features a 30mm stroke driven by a stepper motor and precision lead screw. Available in two mechanical resolutions (3K, 24K), it offers flexibility for various...
This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift...