IMI Life Science 32mm BACOSOL 04-211-210-20+ACC

Description
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)
Request a Quote
Description
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 04-211-210-20+ACC is a 2/2 normally closed direct acting solenoid valve for air, neutral gases, and liquids, with a G1/4 port, 8 mm orifice, and Kv of 14. It operates at 24 V DC with 10 W power consumption, supports a pressure range of 0 to 100 bar, and has a response time of 10 to 15 ms. The valve has a manifold mounting design, an ip65-rated electrical connector per DIN EN 175301-803, Form A, and a rotatable 360° coil. It is constructed with a brass body and NBR seals, and supports up to 1200 cycles per minute. The valve is rated for ambient and media temperatures from -15°C to +50°C and -15°C to +140°C respectively.

Datasheet Summary
Powered by GS/AI

The 04-211-210-20+ACC is a 2/2 normally closed direct acting solenoid valve for air, neutral gases, and liquids, with a G1/4 port, 8 mm orifice, and Kv of 14. It operates at 24 V DC with 10 W power consumption, supports a pressure range of 0 to 100 bar, and has a response time of 10 to 15 ms. The valve has a manifold mounting design, an ip65-rated electrical connector per DIN EN 175301-803, Form A, and a rotatable 360° coil. It is constructed with a brass body and NBR seals, and supports up to 1200 cycles per minute. The valve is rated for ambient and media temperatures from -15°C to +50°C and -15°C to +140°C respectively.

Suppliers

Company
Product
Description
Supplier Links
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Farmington, CT, United States
32mm BACOSOL
04-211-210-20+ACC
32mm BACOSOL 04-211-210-20+ACC
A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications. 2/2, 3/2; Manifold mounting Compact design High flow rate High cycle rate of up to 1200 cycles per minute Up to kv 14 (orifice 8 mm)

A high-flow solenoid valve (kv up to 14) handling up to 100 bar. Available in 2/2 and 3/2 configurations for demanding air, gas, and liquid applications. Ultra-low leak rate versions are available for vacuum applications.

  • 2/2, 3/2; Manifold mounting
  • Compact design
  • High flow rate
  • High cycle rate of up to 1200 cycles per minute
  • Up to kv 14 (orifice 8 mm)
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 04-211-210-20+ACC
Product Name 32mm BACOSOL
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP - 12-216C-04-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010014+AWD - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
6.5mm FLEXISOL - 15-211P1009HH+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP EQC MAX - 16mm-flatprop-eqc-max - IMI Life Science
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas; Air
View Details