IMI Life Science Rotary shear valve, 8 port, 4 position VD08042PKPKPK0391

Description
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.
Request a Quote
Description
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD08042PKPKPK0390 is an 8-port, 4-position rotary shear valve designed for precise fluid routing in life science applications. It has a height of 180.9 mm, width of 42.1 mm, and depth of 42.1 mm, with a weight of 0.56 kg. The valve is rated for pressures up to 269 bar (3,900 psi) and operates within a temperature range of +4 to +80°C. Wetted components are made of PEEK, with PEEK seals, and it complies with RoHS and REACH standards. It is driven by a stepper motor with planetary gearing, features absolute position encoding, and communicates via RS-485 using a Molex 0151340606 connector. The switching time is less than 0.25 seconds.

Datasheet Summary
Powered by GS/AI

The VD08042PKPKPK0390 is an 8-port, 4-position rotary shear valve designed for precise fluid routing in life science applications. It has a height of 180.9 mm, width of 42.1 mm, and depth of 42.1 mm, with a weight of 0.56 kg. The valve is rated for pressures up to 269 bar (3,900 psi) and operates within a temperature range of +4 to +80°C. Wetted components are made of PEEK, with PEEK seals, and it complies with RoHS and REACH standards. It is driven by a stepper motor with planetary gearing, features absolute position encoding, and communicates via RS-485 using a Molex 0151340606 connector. The switching time is less than 0.25 seconds.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 8 port, 4 position - VD08042PKPKPK0391 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 8 port, 4 position
VD08042PKPKPK0391
Rotary shear valve, 8 port, 4 position VD08042PKPKPK0391
This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.

This valve features eight ports and four positions, enabling intricate fluid routing capabilities. Suitable for applications demanding versatile flow path management.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD08042PKPKPK0391
Product Name Rotary shear valve, 8 port, 4 position
Maximum Pressure ? to 3901.51 psi (? to 2746 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Specs
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Number of Ports 6
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1161 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details