IMI Life Science Rotary shear valve, 4 port, continuously rotating VD04002PKNAUH0050

Description
This rotary shear valve features four ports and is designed for continuous rotation, providing seamless switching between fluidic paths. Its robust construction ensures durability and reliability in high-throughput applications.
Request a Quote
Description
This rotary shear valve features four ports and is designed for continuous rotation, providing seamless switching between fluidic paths. Its robust construction ensures durability and reliability in high-throughput applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VD04002PKNAUH0050 is a 4-port, continuously rotating rotary shear valve designed for precise fluidic path switching in life science applications. It has a stepper motor with planetary gearing, operates at a pressure rating of 34 bar (500 psi), and handles flow passage diameters of 1.0 mm. The stator is made of PEEK, the rotor of UHMWPE, and it operates within a temperature range of +4 to +80°C. The valve has a height of 143.3 mm, width of 42.1 mm, depth of 42.1 mm, and weighs 0.35 kg. Port threads are 1/4-28 UNF-2B, with flat bottom fittings. It complies with RoHS and REACH standards, uses RS-485 communication, and has a switching time of less than 0.25 seconds.

Datasheet Summary
Powered by GS/AI

The VD04002PKNAUH0050 is a 4-port, continuously rotating rotary shear valve designed for precise fluidic path switching in life science applications. It has a stepper motor with planetary gearing, operates at a pressure rating of 34 bar (500 psi), and handles flow passage diameters of 1.0 mm. The stator is made of PEEK, the rotor of UHMWPE, and it operates within a temperature range of +4 to +80°C. The valve has a height of 143.3 mm, width of 42.1 mm, depth of 42.1 mm, and weighs 0.35 kg. Port threads are 1/4-28 UNF-2B, with flat bottom fittings. It complies with RoHS and REACH standards, uses RS-485 communication, and has a switching time of less than 0.25 seconds.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 4 port, continuously rotating - VD04002PKNAUH0050 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 4 port, continuously rotating
VD04002PKNAUH0050
Rotary shear valve, 4 port, continuously rotating VD04002PKNAUH0050
This rotary shear valve features four ports and is designed for continuous rotation, providing seamless switching between fluidic paths. Its robust construction ensures durability and reliability in high-throughput applications.

This rotary shear valve features four ports and is designed for continuous rotation, providing seamless switching between fluidic paths. Its robust construction ensures durability and reliability in high-throughput applications.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD04002PKNAUH0050
Product Name Rotary shear valve, 4 port, continuously rotating
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details