IMI Life Science 22mm INTERSOL 09-311I-01430+AQF

Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Description
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 09-311I-01430+AQF is a 3/2 normally closed direct acting solenoid valve with a 1.4 mm orifice, designed for manifold mounting in air, neutral gas, and liquid systems. It operates at pressures from 0 to 12 bar, with a flow coefficient (kv) of 0.70 and a power consumption of 3.8 W at 24 V DC. The valve has a response time of 8 to 15 ms, a duty cycle of 100% ED, and an insulation class of F. The body is made of polyamide with an NBR seal, and the electrical connection conforms to DIN EN 175301-803, Form B. The valve meets IP65 protection standards and supports 360° coil rotation. It is rated for more than 25 million cycles and requires dry air to prevent ice formation below +2°C.

Datasheet Summary
Powered by GS/AI

The 09-311I-01430+AQF is a 3/2 normally closed direct acting solenoid valve with a 1.4 mm orifice, designed for manifold mounting in air, neutral gas, and liquid systems. It operates at pressures from 0 to 12 bar, with a flow coefficient (kv) of 0.70 and a power consumption of 3.8 W at 24 V DC. The valve has a response time of 8 to 15 ms, a duty cycle of 100% ED, and an insulation class of F. The body is made of polyamide with an NBR seal, and the electrical connection conforms to DIN EN 175301-803, Form B. The valve meets IP65 protection standards and supports 360° coil rotation. It is rated for more than 25 million cycles and requires dry air to prevent ice formation below +2°C.

Suppliers

Company
Product
Description
Supplier Links
22mm INTERSOL - 09-311I-01430+AQF - IMI Life Science
Farmington, CT, United States
22mm INTERSOL
09-311I-01430+AQF
22mm INTERSOL 09-311I-01430+AQF
A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability. 2/2, 3/2; Manifold mounting Compact design Easy integration Long life – in excess of 25 Mio. cycles Up to 2000 cycles per minute Up to 1,8 mm orifice

A compact valve for gases, rated up to 2,000 cycles/min with a lifespan exceeding 25 million cycles. All ports are conveniently located on the same side for easy integration, with manifold mounting and connected exhaust capability.

  • 2/2, 3/2; Manifold mounting
  • Compact design
  • Easy integration
  • Long life – in excess of 25 Mio. cycles
  • Up to 2000 cycles per minute
  • Up to 1,8 mm orifice
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 09-311I-01430+AQF
Product Name 22mm INTERSOL
Media Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
32mm BACOSOL - 04-211-209-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
15mm MICROSOL - 01-211P-036H0+63111+AZN - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.14 inch (3.60 mm)
View Details