Pushbutton Switch SPST Standard Panel Mount, Rear
Pushbutton Switches SP ON-OFF SOLDER LUG
SWITCH PUSHBUTTON SPST 6A 125V
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:110 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Voltage VAC:125VRoHS Compliant: Yes
Switch, Pushbutton, SPST, On-None-Off, Solder Lug, 3A @ 250V, 6A @ 125V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 432-1209-ND | 110-P | 110-P | 71C9580 | 70131731 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies | Switch, Pushbutton, SPST, On-None-Off, Solder Lug, 3A @ 250V, 6A @ 125V |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | Maintained Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals | Solder Terminals | |
| Max Current Rating | 6 amps | 6 amps | 6 amps | 3 to 6 amps |