Carling Technologies, Inc. Switches - Pushbutton Switches 170-B-CGN

Description
SWITCH PUSH BUTTON
Datasheet
Description
SWITCH PUSH BUTTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 170-B-CGN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
170-B-CGN
Switches - Pushbutton Switches 170-B-CGN
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
170-B-CGN
Pushbutton Switches 170-B-CGN
Pushbutton Switches 170/172-Series Push Button SW

Pushbutton Switches 170/172-Series Push Button SW

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 170-B-CGN 170-B-CGN
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-3669-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details