Carling Technologies, Inc. Toggle Switch,straight,4Pdt,on-On,pc Tail Terminal,toggle Bat Rohs Compliant Carling Technologies IL256-73

Description
Toggle Switch,STRAIGHT,4PDT ,ON-ON,PC TAIL Terminal,TOGGLE BAT RoHS Compliant: Yes
Description
Toggle Switch,STRAIGHT,4PDT ,ON-ON,PC TAIL Terminal,TOGGLE BAT RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch,straight,4Pdt,on-On,pc Tail Terminal,toggle Bat Rohs Compliant Carling Technologies - 27C7849 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch,straight,4Pdt,on-On,pc Tail Terminal,toggle Bat Rohs Compliant Carling Technologies
27C7849
Toggle Switch,straight,4Pdt,on-On,pc Tail Terminal,toggle Bat Rohs Compliant Carling Technologies 27C7849
Toggle Switch,STRAIGHT,4PDT ,ON-ON,PC TAIL Terminal,TOGGLE BAT RoHS Compliant: Yes

Toggle Switch,STRAIGHT,4PDT,ON-ON,PC TAIL Terminal,TOGGLE BAT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 27C7849
Product Name Toggle Switch,straight,4Pdt,on-On,pc Tail Terminal,toggle Bat Rohs Compliant Carling Technologies
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Contact Block 800F PB - 800F-BX01V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw Contact Block
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details