Carling Technologies, Inc. Switches - Pushbutton Switches 316-PM

Description
SWITCH PUSH BUTTON
Datasheet
Description
SWITCH PUSH BUTTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 316-PM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
316-PM
Switches - Pushbutton Switches 316-PM
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site
Switch; Product Range Carling Technologies - 67C2897 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Product Range Carling Technologies
67C2897
Switch; Product Range Carling Technologies 67C2897
SWITCH; Product Range:110 Series; Contact Configuration:DPST; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage AC Nom:250V; Pushbutton Switch Type:StandardRoHS Compliant: Yes

SWITCH; Product Range:110 Series; Contact Configuration:DPST; Switch Operation:On-(On); Switch Terminals:Solder; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Voltage AC Nom:250V; Pushbutton Switch Type:StandardRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 316-PM 67C2897
Product Name Switches - Pushbutton Switches Switch; Product Range Carling Technologies
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Single Throw (DPST); DPST
Terminal Type Solder Terminals Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Momentary Push Button 800F PB - 800FD-F301X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details