SWITCH PUSH BUTTON
516PPA ROHS COMPLIANT: YES
Pushbutton Switches 110/316P-Series Push Button SW
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 516-PPA | 30H5075 | 516-PPA |
| Product Name | Switches - Pushbutton Switches | 516Ppa Rohs Compliant Carling Technologies | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | ||
| Terminal Type | Wire Leads | ||
| Max Current Rating | 1 amps | 3 amps |