Carling Technologies, Inc. Pushbutton Switches 172

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 432-1208-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
432-1208-ND
Pushbutton Switches 432-1208-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Pushbutton, SP, Normally Open, Screw Terminals, 15 Amps @ 125VAC - 70131576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SP, Normally Open, Screw Terminals, 15 Amps @ 125VAC
70131576
Switch, Pushbutton, SP, Normally Open, Screw Terminals, 15 Amps @ 125VAC 70131576
10 A @ 250 VAC , Panel Mount, Pushbutton Switches Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The 170⁄172 series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These switches are momentary action and require an actuation force of 2.5 lbs. The 170⁄172- Series switches are equipped with a sl

10 A @ 250 VAC , Panel Mount, Pushbutton Switches
Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting.
The 170⁄172 series pushbutton switches are single pole, high amperage switches suitable for shallow back panel applications. These switches are momentary action and require an actuation force of 2.5 lbs. The 170⁄172- Series switches are equipped with a sl

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
172
Pushbutton Switches 172
Pushbutton Switches 1 POLE OFF(ON) SCREW

Pushbutton Switches 1 POLE OFF(ON) SCREW

Buy Now Datasheet
Switches - Pushbutton Switches - 172 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
172
Switches - Pushbutton Switches 172
SWITCH PUSH SPST-NO 15A 125V

SWITCH PUSH SPST-NO 15A 125V

Supplier's Site
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies - 73K4049 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies
73K4049
Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies 73K4049
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:172 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:172 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 432-1208-ND 70131576 172 172 73K4049
Product Name Pushbutton Switches Switch, Pushbutton, SP, Normally Open, Screw Terminals, 15 Amps @ 125VAC Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 15A, 250V; Product Range Carling Technologies
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1200791-1241.1082.3 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2500 kg)
View Details
4 suppliers
Hardware - AT3011F02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Contact Block 800F PB - 800F-BQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Spring-Clamp Contact Block
View Details