Pushbutton Switch SPST Standard Panel Mount, Rear
6 A @ 125 VAC , 110-Series Heavy Action Toggle Switches
The110-Series provides a compact yet rugged solution to general purpose switch needs. Alternate action, metal construction and stiff (6-8lb.) actuation force have combined to make this switch a pillar in the Music Industry and Audiovisual Markets. This versatile switch is available in maintained and momentary circuits with a variety of termination options.
Dielectric Strength
UL/CSA: 1000V - live to dead
metal parts & opposite polarity
Electrical Life
25,000 cycles
Mechanical Life
100,000 cycles
Operating Temperature
32°F to 185°F (0°C to 85°C)
Pushbutton Switches 1 POLE ON-OFF SCREW
SWITCH PUSHBUTTON SPST 6A 125V
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:110 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Voltage VAC:125VRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 432-1210-ND | 70131577 | 110-SP | 110-SP | 76K1099 |
| Product Name | Pushbutton Switches | Switch,Pushbutton,SPST,SCREW TerminalS,METAL CAP | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Off-On | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals | |
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |