Pushbutton Switch SPST-NO Standard Panel Mount, Rear
SWITCH, PUSHBUTTON, SPST, 6A, 250V; Product Range:110 Series; Panel Cutout Diameter:12.7mm; Contact Configuration:SPST-N
Switch, Pushbutton Series, Single Pole Throw, Screw Terminals
Pushbutton Switches SPST OFF-(ON)
SWITCH PUSH SPST-NO 6A 125V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 110-SPM-OFF-ND | 79C4415 | 70132009 | 110-SPM-OFF | 110-SPM-OFF |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 6A, 250V; Product Range Carling Technologies | Switch, Pushbutton Series, Single Pole Throw, Screw Terminals | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals | Screw Terminals | Screw | Screw Terminals |