Carling Technologies, Inc. Switch,Pushbutton,SPST,WIRE TerminalS,METAL CAP 111-16P

Description
6 A @ 125 VAC , 110-Series Heavy Action Toggle Switches Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The 110 series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses. Features include single or double pole options, maintained or momentary construction with termination choices including solder l
Datasheet
Description
6 A @ 125 VAC , 110-Series Heavy Action Toggle Switches Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The 110 series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses. Features include single or double pole options, maintained or momentary construction with termination choices including solder l
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,SPST,WIRE TerminalS,METAL CAP - 70131578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,SPST,WIRE TerminalS,METAL CAP
70131578
Switch,Pushbutton,SPST,WIRE TerminalS,METAL CAP 70131578
6 A @ 125 VAC , 110-Series Heavy Action Toggle Switches Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting. The 110 series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses. Features include single or double pole options, maintained or momentary construction with termination choices including solder l

6 A @ 125 VAC , 110-Series Heavy Action Toggle Switches
Slow-make/slow-break momentary AC only. Circuitry: On-None-Off. UL recognized and CSA certified (P26A-1D-RND and P26L-1D-RND not shown). 12.7 mm mounting.
The 110 series is a compactly designed, versatile metal construction toggle switch which is appropriate for a variety of uses. Features include single or double pole options, maintained or momentary construction with termination choices including solder l

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
111-16P
Pushbutton Switches 111-16P
Pushbutton Switches SPST OFF-ON

Pushbutton Switches SPST OFF-ON

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 70131578 111-16P
Product Name Switch,Pushbutton,SPST,WIRE TerminalS,METAL CAP Pushbutton Switches
Features Has CSA Certification; Is UL listed RoHS
Max. Mechanical Life 50000 Number of electrical operations
Operating Temp -0.0400 to 150 F (-17.8 to 65.6 C)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details