Carling Technologies, Inc. Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2
Product Name Notes
The P-Series pushbutton switches are heavy-duty, single pole switches. They are alternate action, available in single and double throw construction, with ratings up to 20 amps. Both plunger and bushing...
The P26-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require...
The P27-Series pushbutton switches are single pole AC/DC rated switches suitable for shallow back panel applications. These single throw momentary action switches have a slow-make, slow-break contact mechanism They require...
The PP-Series plastic pushbutton switches are heavy-duty, single pole switches with wire leads. They are alternate action, available in single throw construction. Both bushing and bracket are made of nylon.

<< Prev