Carling Technologies, Inc. 170-A-Cbl Rohs Compliant Carling Technologies 170-A-CBL

Description
170-A-CBL ROHS COMPLIANT: YES
Datasheet
Description
170-A-CBL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
170-A-Cbl Rohs Compliant Carling Technologies - 33C3699 - Newark, An Avnet Company
Chicago, IL, United States
170-A-Cbl Rohs Compliant Carling Technologies
33C3699
170-A-Cbl Rohs Compliant Carling Technologies 33C3699
170-A-CBL ROHS COMPLIANT: YES

170-A-CBL ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
170-A-CBL
Pushbutton Switches 170-A-CBL
Pushbutton Switches 170/172-Series Push Button SW

Pushbutton Switches 170/172-Series Push Button SW

Buy Now Datasheet
Switches - Pushbutton Switches - 170-A-CBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
170-A-CBL
Switches - Pushbutton Switches 170-A-CBL
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 33C3699 170-A-CBL 170-A-CBL
Product Name 170-A-Cbl Rohs Compliant Carling Technologies Pushbutton Switches Switches - Pushbutton Switches
Features RoHS RoHS
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Wire Lead Wire Leads
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Features RoHS
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Mushroom Push Buttons - 2AMJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers