Carling Technologies, Inc. Switches - Pushbutton Switches 110-P/728-15907

Description
Win Source Part Number: 1083688-110-P/728-15 907 Category: Switches>Pushbutton Switches Series: * Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Rear Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): IPR3SAD2; ISR3SAD300; ISR3SAD600; 8531MZQE2; 8631ZBD2; 8632ZBD2; Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 6A (AC) Mfr: Carling Technologies Other Names: NUT110216RINGCHROME, 114-09640040,110P/72 815907,432-110-P/728 -15907
Request a Quote Datasheet
Description
Win Source Part Number: 1083688-110-P/728-15 907 Category: Switches>Pushbutton Switches Series: * Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Rear Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): IPR3SAD2; ISR3SAD300; ISR3SAD600; 8531MZQE2; 8631ZBD2; 8632ZBD2; Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 6A (AC) Mfr: Carling Technologies Other Names: NUT110216RINGCHROME, 114-09640040,110P/72 815907,432-110-P/728 -15907
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1083688-110-P/728-15907
Switches - Pushbutton Switches 1083688-110-P/728-15907
Win Source Part Number: 1083688-110-P/728-15 907 Category: Switches>Pushbutton Switches Series: * Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPST Switch Function: On-Off Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Silver Mounting Type: Panel Mount, Rear Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): IPR3SAD2; ISR3SAD300; ISR3SAD600; 8531MZQE2; 8631ZBD2; 8632ZBD2; Fake Threat In the Open Market: 69 pct. Current Rating (Amps): 6A (AC) Mfr: Carling Technologies Other Names: NUT110216RINGCHROME, 114-09640040,110P/72 815907,432-110-P/728 -15907

Win Source Part Number: 1083688-110-P/728-15907
Category: Switches>Pushbutton Switches
Series: *
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPST
Switch Function: On-Off
Actuator Type: Round, Button
Electrical Life: 25,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Silver
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): IPR3SAD2; ISR3SAD300; ISR3SAD600; 8531MZQE2; 8631ZBD2; 8632ZBD2;
Fake Threat In the Open Market: 69 pct.
Current Rating (Amps): 6A (AC)
Mfr: Carling Technologies
Other Names: NUT110216RINGCHROME,114-09640040,110P/72815907,432-110-P/728-15907

Buy Now
Switches - Pushbutton Switches - 110-P/728-15907 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
110-P/728-15907
Switches - Pushbutton Switches 110-P/728-15907
SWITCH PUSH BUTTON

SWITCH PUSH BUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
110-P/728-15907
Pushbutton Switches 110-P/728-15907
Pushbutton Switches 110/316P-Series Push Button SW

Pushbutton Switches 110/316P-Series Push Button SW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1083688-110-P/728-15907 110-P/728-15907 110-P/728-15907
Product Name Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Solder Terminals
Max Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4561789 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; Pilot Light; RoHS
View Details
4 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1-2364575-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00G - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details