3MA-SP1-PD-BD-M7QE -- SWITCHES - PUSHBUTTON SWITCHES
Carling Technologies, Inc.
Switches - Pushbutton Switches
3MA-SP1-PD-BD-M7QE
-
Shenzhen Shengyu Electronics Technology Limited
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
3MA-SP1-PD-BD-M7QE |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Max Current Rating
|
6 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Max. Mechanical Life
3.00E7 Number of electrical operations
Operating Temp
-22 to 248 F (-30 to 120 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details