Pushbutton Switches DPDT ON-(ON) 1A
SWITCH PUSHBUTTON DPDT 1A 120V
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 70131685 | 3MN-DP7-P1-B11-M1GE | 3MN-DP7-P1-B11-M1GE |
| Product Name | Switch, Miniature Pushbutton, 2 Pole, ON-(ON), Threaded Bushing, Solder Lug | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |
| Max Current Rating | 1 amps | 1 amps | 1 amps |
| Max AC Voltage Rating | 120 volts | 125 volts | 120 volts |