3MS-WSP7-P1-B1-M7RE -- SWITCHES - PUSHBUTTON SWITCHES
Carling Technologies, Inc.
Switches - Pushbutton Switches
3MS-WSP7-P1-B1-M7RE
-
Shenzhen Shengyu Electronics Technology Limited
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
3MS-WSP7-P1-B1-M7RE |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Actuator Specifications
Flat
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Allen-Bradley / Rockwell Automation
Max AC Voltage Rating
120 volts
Max DC Voltage Rating
120 volts
View Details